Win Source Part Number: 1376343-1-1571983-5
Category: Switches - DIP Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity ALCOSWITCH Switches
Series: GDH
Features: Tape Seal
Base Product Number: 1-1571983
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 2
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Pitch: 0.050" (1.27mm), Half
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Product Status: Active
Height Above Board: 0.091" (2.30mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.144" (3.67mm)
SWITCH SLIDE DIP SPST 0.025A 24V
SWITCH SLIDE DIP SPST 0.025A 24V
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches GDH02STRON04=DIP SWITCH
SWITCH SLIDE DIP SPST 25MA 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376343-1-1571983-5 | 450-1-1571983-5CT-ND | 1-1571983-5 | 1-1571983-5 |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 2 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |