Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
DIP Switches / SIP Switches SPST 4 switch sections
SWITCH PIANO DIP SPST 50MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT1934MS-ND | 193-4MS | 193-4MS |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0500 amps |