Manufacturer: CTS Electrocomponents
Win Source Part Number: 1123038-220AMB10R
Packaging: Reel
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 50VDC
Height Above Board: 0.268" (6.80mm)
Length: 0.283" (7.20mm)
Circuit: BCD
Actuator Type: Rotary with Shaft
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Raised
Washable: No
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 50VDC
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 50VDC
SWITCH ROTARY DIP BCD 100MA 50V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1123038-220AMB10R | CT3096TR-ND | 220AMB10R |
| Product Name | DIP Switches - 220AMB10R | DIP Switches | Switches - DIP Switches |
| Number of Positions Available | 10 | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max DC Voltage Rating | 50 volts | 50 volts | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Actuator Specifications | Slide Actuator(s) |