CTS Corporation DIP Switches 218-2LPST

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2182LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2182LPST-ND
DIP Switches CT2182LPST-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 218-2LPST - 761809-218-2LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-2LPST
761809-218-2LPST
DIP Switches - 218-2LPST 761809-218-2LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 761809-218-2LPST Series: 218 Packaging: Tube Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -55°C ~ 85°C Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.104" (2.65mm) Length: 0.146" (3.71mm) Mounting: SMD Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 218 Categories: Switches Alternative Parts (Cross-Reference): 218-2LPSTR; Introduction Date: August 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: CTS Electrocomponents
Win Source Part Number: 761809-218-2LPST
Series: 218
Packaging: Tube
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -55°C ~ 85°C
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.104" (2.65mm)
Length: 0.146" (3.71mm)
Mounting: SMD
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 218
Categories: Switches
Alternative Parts (Cross-Reference): 218-2LPSTR;
Introduction Date: August 07, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches 218-2LPST
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts - 60AJ4809 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts
60AJ4809
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts 60AJ4809
DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
218-2LPST
DIP Switches/SIP Switches 218-2LPST
DIP Switches/SIP Switches SPST 2 switch sections

DIP Switches/SIP Switches SPST 2 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2182LPST-ND 761809-218-2LPST 218-2LPST 60AJ4809 218-2LPST
Product Name DIP Switches DIP Switches - 218-2LPST Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825002-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6SN Slide DIP Switch - A6SN-0104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers