CTS Corporation Switches - DIP Switches 219-7LPST

Description
Win Source Part Number: 1376378-219-7LPST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 219 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 7 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Height Above Board: 0.160" (4.06mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.758" (19.25mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376378-219-7LPST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 219 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 7 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Height Above Board: 0.160" (4.06mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.758" (19.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376378-219-7LPST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376378-219-7LPST
Switches - DIP Switches 1376378-219-7LPST
Win Source Part Number: 1376378-219-7LPST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 219 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 7 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Height Above Board: 0.160" (4.06mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.758" (19.25mm)

Win Source Part Number: 1376378-219-7LPST
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 219
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 7
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 2,000 Cycles
Height Above Board: 0.160" (4.06mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.758" (19.25mm)

Buy Now Datasheet
DIP Switches - CT2197LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2197LPST-ND
DIP Switches CT2197LPST-ND
Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-7LPST
DIP Switches / SIP Switches 219-7LPST
DIP Switches / SIP Switches SPST 7 switch sections

DIP Switches / SIP Switches SPST 7 switch sections

Buy Now Datasheet
Switches - DIP Switches 219-7LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376378-219-7LPST CT2197LPST-ND 219-7LPST 219-7LPST
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-949DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6H Slide DIP Switch - A6H-0101-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 13.93 x 4.5 mm
Terminal Type Other Terminal Type
View Details