CTS Corporation DIP Switches 209-2LPST

Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2092LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2092LPST-ND
DIP Switches CT2092LPST-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1376375-209-2LPST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376375-209-2LPST
Switches - DIP Switches 1376375-209-2LPST
Win Source Part Number: 1376375-209-2LPST Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 209 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 2 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 2,000 Cycles Height Above Board: 0.180" (4.57mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.258" (6.55mm)

Win Source Part Number: 1376375-209-2LPST
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 209
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 2
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 2,000 Cycles
Height Above Board: 0.180" (4.57mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.258" (6.55mm)

Buy Now Datasheet
Switches - DIP Switches 209-2LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
209-2LPST
DIP Switches/SIP Switches 209-2LPST
DIP Switches/SIP Switches SPST 2 switch sections

DIP Switches/SIP Switches SPST 2 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2092LPST-ND 1376375-209-2LPST 209-2LPST 209-2LPST
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337526 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
A6RS Rotay DIP Switch - A6RS-161RS-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-1825059-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details