CTS Corporation DIP Switches - 219-2MSTRF 219-2MSTRF

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 844860-219-2MSTRF Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 219002MSTRF, 2192MSTRF
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 844860-219-2MSTRF Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 219002MSTRF, 2192MSTRF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-2MSTRF - 844860-219-2MSTRF - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-2MSTRF
844860-219-2MSTRF
DIP Switches - 219-2MSTRF 844860-219-2MSTRF
Manufacturer: CTS Electrocomponents Win Source Part Number: 844860-219-2MSTRF Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 219002MSTRF, 2192MSTRF

Manufacturer: CTS Electrocomponents
Win Source Part Number: 844860-219-2MSTRF
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219002MSTRF, 2192MSTRF

Buy Now Datasheet
DIP Switches - 119-219-2MSTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-2MSTRFCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
DIP Switches - 119-219-2MSTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
Switches - DIP Switches 219-2MSTRF
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-2MSTRF
DIP Switches / SIP Switches 219-2MSTRF
DIP Switches / SIP Switches 2 pos. Medium Height Btm Seal Tape Off

DIP Switches / SIP Switches 2 pos. Medium Height Btm Seal Tape Off

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 844860-219-2MSTRF 119-219-2MSTRFTR-ND 219-2MSTRF 219-2MSTRF
Product Name DIP Switches - 219-2MSTRF DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Actuator Specifications Slide Actuator(s)
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825007-6 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
A6H Slide DIP Switch - A6H-8102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 11.39 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details