Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
SWITCH SLIDE DIP SPST 50MA 24V
DIP SWITCH, 0.1A, 50VDC, 5POS, SMD ROHS COMPLIANT: YES
DIP Switches / SIP Switches SPST 5 switch sections
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2045ST-ND | 204-5ST | 60AJ4799 | 204-5ST |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 50Vdc, 5Pos, Smd Rohs Compliant Cts | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0500 amps |