Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Manufacturer: CTS Electrocomponents
Win Source Part Number: 1030760-210-4MS
Packaging: Tube/Rail
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Voltage Rating: 20VDC
Current Rating: 100mA
Height Above Board: 0.190" (4.83mm)
Length: 0.458" (11.63mm)
Mounting: Through Hole
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
SWITCH SLIDE DIP SPST 100MA 20V
DIP Switches / SIP Switches 4 switch sections SPST
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2104MS-ND | 1030760-210-4MS | 210-4MS | 210-4MS |
| Product Name | DIP Switches | DIP Switches - 210-4MS | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps |