Grayhill, Inc. DIP Switches - 76HPSB04GWR 76HPSB04GWR

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 908406-76HPSB04GWR Series: 76HP Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: GH1326TR, GH1326CT
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 908406-76HPSB04GWR Series: 76HP Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: GH1326TR, GH1326CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 76HPSB04GWR - 908406-76HPSB04GWR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 76HPSB04GWR
908406-76HPSB04GWR
DIP Switches - 76HPSB04GWR 908406-76HPSB04GWR
Manufacturer: Grayhill Inc. Win Source Part Number: 908406-76HPSB04GWR Series: 76HP Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: GH1326TR, GH1326CT

Manufacturer: Grayhill Inc.
Win Source Part Number: 908406-76HPSB04GWR
Series: 76HP
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: GH1326TR, GH1326CT

Buy Now Datasheet
Switches - DIP Switches 76HPSB04GWR
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 908406-76HPSB04GWR 76HPSB04GWR
Product Name DIP Switches - 76HPSB04GWR Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6HR Piano DIP Switch - A6HR-6104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 8.75 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 2-2319764-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details