Dip Switch SPST 10 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
DIP Switches / SIP Switches SPST Right Angle 10 switch sections
SWITCH SLIDE DIP SPST 50MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT20610RAST-ND | 206-10RAST | 206-10RAST |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle |