Dip Switch SPST 2 Position Through Hole Rocker Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch SPST 2 Pos Tape Seal
DIP Switch 2 Position On Off Single Pole 0.15 Amp @ 30 Volt Recessed Rocker
SWITCH ROCKER DIP SPST 150MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7149-ND | 76RSB02ST | 330-76RSB02ST | 76RSB02ST |
| Product Name | DIP Switches | DIP Switches / SIP Switches | DIP Switch 2 Position On Off Single Pole 0.15 Amp @ 30 Volt Recessed Rocker | Switches - DIP Switches |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.1500 amps |