CTS Corporation DIP Switches 219-9LPST

Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2199LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2199LPST-ND
DIP Switches CT2199LPST-ND
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1349613-219-9LPST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1349613-219-9LPST
Switches - DIP Switches 1349613-219-9LPST
Win Source Part Number: 1349613-219-9LPST Category: Switches - DIP Switches Series: 219 Number of Positions: 9 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.958" (24.33mm) Standard Package: 20 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Surface Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents California Prop 65: Warning Information

Win Source Part Number: 1349613-219-9LPST
Category: Switches - DIP Switches
Series: 219
Number of Positions: 9
Pitch: 0.100" (2.54mm) , Full
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.160" (4.06mm)
Length: 0.958" (24.33mm)
Standard Package: 20
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Surface Mount
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents
California Prop 65: Warning Information

Buy Now Datasheet
Switches - DIP Switches 219-9LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-9LPST
DIP Switches / SIP Switches 219-9LPST
DIP Switches / SIP Switches SPST 9 switch sections

DIP Switches / SIP Switches SPST 9 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2199LPST-ND 1349613-219-9LPST 219-9LPST 219-9LPST
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details