CTS Corporation Switches - DIP Switches 209-6LPST

Description
Win Source Part Number: 1035669-209-6LPST Category: Switches>DIP Switches Series: 209 Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.180" (4.57mm) Length: 0.658" (16.71mm) Standard Package: 30 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 210-6MS; 209-6MS; 210-5MS; SDA06H0BD; SDA06H1KD; SDA07H1BD2096LPST; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents Other Names: 209006LPST,CT2096LPS T,2096LPST,CT2096LPS T-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 1035669-209-6LPST Category: Switches>DIP Switches Series: 209 Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.180" (4.57mm) Length: 0.658" (16.71mm) Standard Package: 30 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 210-6MS; 209-6MS; 210-5MS; SDA06H0BD; SDA06H1KD; SDA07H1BD2096LPST; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents Other Names: 209006LPST,CT2096LPS T,2096LPST,CT2096LPS T-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1035669-209-6LPST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1035669-209-6LPST
Switches - DIP Switches 1035669-209-6LPST
Win Source Part Number: 1035669-209-6LPST Category: Switches>DIP Switches Series: 209 Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.180" (4.57mm) Length: 0.658" (16.71mm) Standard Package: 30 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 210-6MS; 209-6MS; 210-5MS; SDA06H0BD; SDA06H1KD; SDA07H1BD2096LPST; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents Other Names: 209006LPST,CT2096LPS T,2096LPST,CT2096LPS T-NDR

Win Source Part Number: 1035669-209-6LPST
Category: Switches>DIP Switches
Series: 209
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.658" (16.71mm)
Standard Package: 30
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 210-6MS; 209-6MS; 210-5MS; SDA06H0BD; SDA06H1KD; SDA07H1BD2096LPST;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents
Other Names: 209006LPST,CT2096LPST,2096LPST,CT2096LPST-NDR

Buy Now Datasheet
DIP Switches - CT2096LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2096LPST-ND
DIP Switches CT2096LPST-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 209-6LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
209-6LPST
DIP Switches/SIP Switches 209-6LPST
DIP Switches/SIP Switches SPST 6 switch sections

DIP Switches/SIP Switches SPST 6 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1035669-209-6LPST CT2096LPST-ND 209-6LPST 209-6LPST
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1156283 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825537-1 - TE Connectivity
Specs
Number of Positions Available 12
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details