CTS Corporation DIP Switches 206-124

Description
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT206124-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT206124-ND
DIP Switches CT206124-ND
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-124
DIP Switches / SIP Switches 206-124
DIP Switches / SIP Switches SPDT 4 switch sections

DIP Switches / SIP Switches SPDT 4 switch sections

Buy Now Datasheet
Switches - DIP Switches 206-124
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts - 60AJ4800 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts
60AJ4800
Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts 60AJ4800
DIP SWITCH, 0.1A, 50VDC, 4POS, THT ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT206124-ND 206-124 206-124 60AJ4800
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6SN Slide DIP Switch - A6SN-5104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-938CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details