Manufacturer: CTS Electrocomponents
Win Source Part Number: 854589-219-4LPSTR
Series: 219
Features: Dip Switch 4 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219-4LPSTR-ND, 219-4LPSTR-NDL, CT3116DKR, Q8533763, 2194LPSTR, CT3116TR, Q1172000, 219004LPSTR, CT3116CT
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
DIP Switches/SIP Switches SPST 4 switch sections
SWITCH SLIDE DIP SPST 100MA 20V
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 854589-219-4LPSTR | 119-219-4LPSTR-ND | 219-4LPSTR | 219-4LPSTR | 60AJ4828 |
| Product Name | DIP Switches - 219-4LPSTR | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Actuator Specifications | Slide Actuator(s) | ||||
| Terminal Type | Surface Mount Technology | ||||
| Max Current Rating | 0.1000 amps |