Grayhill, Inc. DIP Switches 76SB04ST

Description
Dip Switch SPST 4 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7169-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7169-ND
DIP Switches GH7169-ND
Dip Switch SPST 4 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 4 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Switch, Dip, 4 Position, Spst, Raised Rocker; No. Of Circuits Grayhill - 60K0326 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Raised Rocker; No. Of Circuits Grayhill
60K0326
Switch, Dip, 4 Position, Spst, Raised Rocker; No. Of Circuits Grayhill 60K0326
SWITCH, DIP, 4 POSITION, SPST, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Spst, 4 Pos, Raised Rocker; No. Of Circuits Grayhill - 39K3468 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 4 Pos, Raised Rocker; No. Of Circuits Grayhill
39K3468
Switch, Spst, 4 Pos, Raised Rocker; No. Of Circuits Grayhill 39K3468
SWITCH, SPST, 4 POS, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:76 RoHS Compliant: Yes

SWITCH, SPST, 4 POS, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:76 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 76SB04ST
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
76SB04ST
DIP Switches/SIP Switches 76SB04ST
DIP Switches/SIP Switches DIP Switch SPST 4 Pos Tape Seal

DIP Switches/SIP Switches DIP Switch SPST 4 Pos Tape Seal

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7169-ND 60K0326 76SB04ST 76SB04ST
Product Name DIP Switches Switch, Dip, 4 Position, Spst, Raised Rocker; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-947DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6K/A6KS Rotay DIP Switch - A6KV-102RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 7.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1977103-4 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details