CTS Corporation DIP Switches 204-126ST

Description
Dip Switch SPDT 6 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 6 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT3102-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT3102-ND
DIP Switches CT3102-ND
Dip Switch SPDT 6 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPDT 6 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 204-126ST
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
204-126ST
DIP Switches / SIP Switches 204-126ST
DIP Switches / SIP Switches 6 switch sections SPDT

DIP Switches / SIP Switches 6 switch sections SPDT

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts - 60AJ4797 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts
60AJ4797
Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts 60AJ4797
DIP SWITCH, 0.1A, 50VDC, 6POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 6POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT3102-ND 204-126ST 204-126ST 60AJ4797
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1-2319847-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details