CTS Corporation Switches - DIP Switches 219-3MSTR

Description
Win Source Part Number: 1376346-219-3MSTR Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 219 Package: Tape & Reel Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 3 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Height Above Board: 0.170" (4.33mm) Actuator Level: Raised Washable: Yes Length: 0.358" (9.09mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376346-219-3MSTR Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 219 Package: Tape & Reel Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 3 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Height Above Board: 0.170" (4.33mm) Actuator Level: Raised Washable: Yes Length: 0.358" (9.09mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376346-219-3MSTR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376346-219-3MSTR
Switches - DIP Switches 1376346-219-3MSTR
Win Source Part Number: 1376346-219-3MSTR Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 219 Package: Tape & Reel Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 3 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Height Above Board: 0.170" (4.33mm) Actuator Level: Raised Washable: Yes Length: 0.358" (9.09mm)

Win Source Part Number: 1376346-219-3MSTR
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 219
Package: Tape & Reel
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 3
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 2,000 Cycles
Height Above Board: 0.170" (4.33mm)
Actuator Level: Raised
Washable: Yes
Length: 0.358" (9.09mm)

Buy Now Datasheet
DIP Switches - 119-219-3MSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-3MSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-3MSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-219-3MSTR-ND
DIP Switches 119-219-3MSTR-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-3MSTR
DIP Switches/SIP Switches 219-3MSTR
DIP Switches/SIP Switches 3 switch sections SPST

DIP Switches/SIP Switches 3 switch sections SPST

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> DIP Switches
219-3MSTR
Key/Switch >> DIP Switches 219-3MSTR
3Bit SPST 20V 100mA SMD DIP Switches ROHS

3Bit SPST 20V 100mA SMD DIP Switches ROHS

Supplier's Site Datasheet
Switches - DIP Switches 219-3MSTR
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts - 60AJ4825 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts
60AJ4825
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts 60AJ4825
DIP SWITCH, 0.1A, 50VDC, 3POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 3POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376346-219-3MSTR 119-219-3MSTRCT-ND 219-3MSTR 219-3MSTR 219-3MSTR 60AJ4825
Product Name Switches - DIP Switches DIP Switches DIP Switches/SIP Switches Key/Switch >> DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
A6RS Rotay DIP Switch - A6RS-101RS-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 486-3-160-940CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details