Grayhill, Inc. DIP Switches 76PSB08S

Description
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH1209-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH1209-ND
DIP Switches GH1209-ND
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
DIP Switches - 76PSB08S - 858199-76PSB08S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 76PSB08S
858199-76PSB08S
DIP Switches - 76PSB08S 858199-76PSB08S
Manufacturer: Grayhill Inc. Win Source Part Number: 858199-76PSB08S Series: 76 Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC Package: Tube Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Grayhill Inc.
Win Source Part Number: 858199-76PSB08S
Series: 76
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Package: Tube
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Switches - DIP Switches 76PSB08S
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH1209-ND 858199-76PSB08S 76PSB08S
Product Name DIP Switches DIP Switches - 76PSB08S Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6T Slide DIP Switch - A6T-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers