CTS Corporation Switches - DIP Switches 219-4MSTR

Description
Win Source Part Number: 1035794-219-4MSTR Category: Switches>DIP Switches Series: 219 Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.170" (4.33mm) Length: 0.458" (11.63mm) Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 1-1825059-3; SD04H1SB; 218-4LPST; BPA04SKR; 219-4MST; 219-4LPST; 1825058-72194MSTR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents Other Names: 219-4MSTR-ND,CT3117D KR,Q1312083,219004MS TR,CT3117TR,219-004M STR,CT3117CT,2194MST R
Request a Quote Datasheet
Description
Win Source Part Number: 1035794-219-4MSTR Category: Switches>DIP Switches Series: 219 Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.170" (4.33mm) Length: 0.458" (11.63mm) Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 1-1825059-3; SD04H1SB; 218-4LPST; BPA04SKR; 219-4MST; 219-4LPST; 1825058-72194MSTR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents Other Names: 219-4MSTR-ND,CT3117D KR,Q1312083,219004MS TR,CT3117TR,219-004M STR,CT3117CT,2194MST R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1035794-219-4MSTR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1035794-219-4MSTR
Switches - DIP Switches 1035794-219-4MSTR
Win Source Part Number: 1035794-219-4MSTR Category: Switches>DIP Switches Series: 219 Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.170" (4.33mm) Length: 0.458" (11.63mm) Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 1-1825059-3; SD04H1SB; 218-4LPST; BPA04SKR; 219-4MST; 219-4LPST; 1825058-72194MSTR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents Other Names: 219-4MSTR-ND,CT3117D KR,Q1312083,219004MS TR,CT3117TR,219-004M STR,CT3117CT,2194MST R

Win Source Part Number: 1035794-219-4MSTR
Category: Switches>DIP Switches
Series: 219
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.458" (11.63mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 1-1825059-3; SD04H1SB; 218-4LPST; BPA04SKR; 219-4MST; 219-4LPST; 1825058-72194MSTR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents
Other Names: 219-4MSTR-ND,CT3117DKR,Q1312083,219004MSTR,CT3117TR,219-004MSTR,CT3117CT,2194MSTR

Buy Now Datasheet
DIP Switches - 119-219-4MSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-4MSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-4MSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-219-4MSTR-ND
DIP Switches 119-219-4MSTR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-4MSTR
DIP Switches / SIP Switches 219-4MSTR
DIP Switches / SIP Switches SPST 4 switch sections

DIP Switches / SIP Switches SPST 4 switch sections

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> DIP Switches
219-4MSTR
Key/Switch >> DIP Switches 219-4MSTR
4Bit SPST 20V 100mA - DIP Switches ROHS

4Bit SPST 20V 100mA - DIP Switches ROHS

Supplier's Site
Switches - DIP Switches 219-4MSTR
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts - 60AJ4830 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
60AJ4830
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts 60AJ4830
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1035794-219-4MSTR 119-219-4MSTRDKR-ND 219-4MSTR 219-4MSTR 219-4MSTR 60AJ4830
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Key/Switch >> DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825059-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
A6TN Slide DIP Switch - A6TN-8104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers