Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
DIP SWITCH, SPST, 2POS, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
DIP Switches / SIP Switches DIPSwitch SPST Piano DIP Gull Wing 2 Pos
SWITCH PIANO DIP SPST 150MA 30V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7125CT-ND | 63K8216 | 76HPSB02GWRT | 76HPSB02GWRT |
| Product Name | DIP Switches | Dip Switch, Spst, 2Pos, Smd; No. Of Circuits Grayhill | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |