SWITCH SLIDE DIP SPST 0.1A 20V
SWITCH SLIDE DIP SPST 0.1A 20V
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Manufacturer: CTS Electrocomponents
Win Source Part Number: 905933-219-4MSTRF
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219004MSTRF, 2194MSTRF
SWITCH SLIDE DIP SPST 100MA 20V
DIP Switches / SIP Switches 4 Pos. Medium Height Btm Seal Tape J Bend
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-219-4MSTRFCT-ND | 905933-219-4MSTRF | 219-4MSTRF | 219-4MSTRF |
| Product Name | DIP Switches | DIP Switches - 219-4MSTRF | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps |