CTS Corporation DIP Switches - 204-125ST 204-125ST

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 905860-204-125ST Series: 204 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPDT 5 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204-12005ST, 20412005ST, 204125ST
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 905860-204-125ST Series: 204 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPDT 5 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204-12005ST, 20412005ST, 204125ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 204-125ST - 905860-204-125ST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 204-125ST
905860-204-125ST
DIP Switches - 204-125ST 905860-204-125ST
Manufacturer: CTS Electrocomponents Win Source Part Number: 905860-204-125ST Series: 204 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPDT 5 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204-12005ST, 20412005ST, 204125ST

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905860-204-125ST
Series: 204
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPDT 5 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 204-12005ST, 20412005ST, 204125ST

Buy Now Datasheet
Switches - DIP Switches 204-125ST
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
204-125ST
DIP Switches/SIP Switches 204-125ST
DIP Switches/SIP Switches 5 switch sections SPDT

DIP Switches/SIP Switches 5 switch sections SPDT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 905860-204-125ST 204-125ST 204-125ST
Product Name DIP Switches - 204-125ST Switches - DIP Switches DIP Switches/SIP Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
A6K/A6KS Rotay DIP Switch - A6KV-164RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
4 suppliers