TE Connectivity DIP Switch 5161390-3

Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 3 Number of Switches : 3 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 10.16 MM  [.399 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 3 Number of Switches : 3 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 10.16 MM  [.399 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5161390-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5161390-3
DIP Switch 5161390-3
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 3 Number of Switches : 3 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 10.16 MM  [.399 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Natural
  • Case Material : Nylon - GF
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 3
  • Number of Switches : 3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Tin
  • Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ]

Dimensions


  • Product Height : 8.5 MM  [.334 INCH ]
  • Product Length : 10.16 MM  [.399 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .01
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 1000

Product Type Features


  • Actuator Style : Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
DIP Switches - 5161390-3-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
5161390-3-ND
DIP Switches 5161390-3-ND
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 25mA 50VDC

Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 25mA 50VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
5161390-3
DIP Switches/SIP Switches 5161390-3
DIP Switches/SIP Switches 03P.DIP SWITCH ASSY

DIP Switches/SIP Switches 03P.DIP SWITCH ASSY

Buy Now Datasheet
Switches - DIP Switches 5161390-3
SWITCH SLIDE DIP SPST

SWITCH SLIDE DIP SPST

Supplier's Site
Dip Switch, Spst, Dip, Through Hole Rohs Compliant Te Connectivity - 46Y9432 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, Dip, Through Hole Rohs Compliant Te Connectivity
46Y9432
Dip Switch, Spst, Dip, Through Hole Rohs Compliant Te Connectivity 46Y9432
DIP Switch, SPST, DIP, Through Hole RoHS Compliant: Yes

DIP Switch, SPST, DIP, Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 5161390-3 5161390-3-ND 5161390-3 5161390-3 46Y9432
Product Name DIP Switch DIP Switches DIP Switches/SIP Switches Switches - DIP Switches Dip Switch, Spst, Dip, Through Hole Rohs Compliant Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0100 amps 0.0250 amps
Max DC Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1571999-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2396236-9 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-2396233-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details