Shenzhen Shengyu Electronics Technology Limited Datasheets for DIP Switches

Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
10 POSITION, SURFACE MOUNT, 5.08
10 POSITION, THROUGH HOLE, 5.08
16 POSITION, SURFACE MOUNT, 5.08
16 POSITION, THROUGH HOLE, 5.08
4 POSITION, SURFACE MOUNT, 5.08
4 POSITION, THROUGH HOLE, 5.08 M
DIP ROTARY/SMD
DIP SWITCH RA
DIP SWITCH SMD 2 POS SLIDE
DIP SWITCH SMD 4 POS
DIP SWITCH SMD 8 POS SLIDE
SW ROTARY DIP BCD COMP 100MA 5V
SW ROTARY DIP BCD COMP 150MA 24V
SW ROTARY DIP GRY CODE 100MA 24V
SW ROTARY DIP GRY CODE 100MA 30V
SW ROTARY DIP HEX COMP 100MA 5V
SW ROTARY DIP HEX COMP 150MA 24V
SW ROTARY DIP OCT COMP 100MA 5V
SW ROTARY DIP OCTAL 150MA 24V
SWITCH DIL PIANO SPST 50MA 24V
SWITCH DIL RA SPST 50MA 24V TH
SWITCH PIANO DIP SPST 25MA 24V
SWITCH ROT DIP HEX 0.15A 42V
SWITCH ROT DIP OCTAL 0.15A 42V
SWITCH ROTARY DIP BCD 0.15A 42V
SWITCH ROTARY DIP BCD 100MA 2.4V
SWITCH ROTARY DIP BCD 100MA 24V
SWITCH ROTARY DIP BCD 100MA 30V
SWITCH ROTARY DIP BCD 100MA 42V
SWITCH ROTARY DIP BCD 100MA 5V
SWITCH ROTARY DIP BCD 150MA 24V
SWITCH ROTARY DIP BCD 150MA 42V
SWITCH ROTARY DIP HEX 0.15A 42V
SWITCH ROTARY DIP HEX 0.1A 42V
SWITCH ROTARY DIP HEX 100MA 24V
SWITCH ROTARY DIP HEX 100MA 30V
SWITCH ROTARY DIP HEX 100MA 5V
SWITCH ROTARY DIP HEX 150MA 24V
SWITCH ROTARY DIP HEX 200MA 50V
SWITCH ROTARY DIP OCTAL 100MA 5V
SWITCH ROTARY DIP SP3T 100MA 50V
SWITCH ROTARY DIP SP4T 100MA 30V
SWITCH ROTARY DIP SP4T 100MA 5V
SWITCH ROTARY DIP SP9T 100MA 16V
SWITCH ROTARY DIP SPDT 100MA 50V
SWITCH SLIDE DIP DPST 25MA 24V
SWITCH SLIDE DIP SPDT 25MA 24V
SWITCH SLIDE DIP SPST 100MA 25V
SWITCH SLIDE DIP SPST 25MA 24V
Switches

<< Prev Next >>