Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 0.1A 20V
SWITCH SLIDE DIP SPST 0.1A 20V
Manufacturer: CTS Electrocomponents
Win Source Part Number: 761812-219-2LPSTRF
Series: 219
Packaging: Reel package
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Operating Temperature Range: -55°C ~ 85°C
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Current Rating: 100mA
Height Above Board: 0.160" (4.06mm)
Length: 0.258" (6.55mm)
Mounting: SMD
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 219
Categories: Switches
Alternative Parts (Cross-Reference): A6SN-2101; SD02H0SKD; A6SN-2102-P;
Introduction Date: August 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIP Switches / SIP Switches 2 pos. Low Profile Btm Seal Tape Off
SWITCH SLIDE DIP SPST 100MA 20V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-219-2LPSTRFTR-ND | 761812-219-2LPSTRF | 219-2LPSTRF | 219-2LPSTRF |
| Product Name | DIP Switches | DIP Switches - 219-2LPSTRF | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps |