CTS Corporation DIP Switches - 219-2LPST 219-2LPST

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 854585-219-2LPST Series: 219 Features: Dip Switch 2 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 85 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT2192LPST-NDR, 219002LPST, Q5741112U, 2192LPST, 219-2LPSTP-ND, 219-2LPSTP, CT2192LPST
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 854585-219-2LPST Series: 219 Features: Dip Switch 2 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 85 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT2192LPST-NDR, 219002LPST, Q5741112U, 2192LPST, 219-2LPSTP-ND, 219-2LPSTP, CT2192LPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-2LPST - 854585-219-2LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-2LPST
854585-219-2LPST
DIP Switches - 219-2LPST 854585-219-2LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 854585-219-2LPST Series: 219 Features: Dip Switch 2 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 85 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT2192LPST-NDR, 219002LPST, Q5741112U, 2192LPST, 219-2LPSTP-ND, 219-2LPSTP, CT2192LPST

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854585-219-2LPST
Series: 219
Features: Dip Switch 2 Position Actuator
Package: Tube
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 85
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: CT2192LPST-NDR, 219002LPST, Q5741112U, 2192LPST, 219-2LPSTP-ND, 219-2LPSTP, CT2192LPST

Buy Now Datasheet
DIP Switches - CT2192LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2192LPST-ND
DIP Switches CT2192LPST-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 219-2LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-2LPST
DIP Switches / SIP Switches 219-2LPST
DIP Switches / SIP Switches SPST 2 switch sections

DIP Switches / SIP Switches SPST 2 switch sections

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts - 60AJ4819 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts
60AJ4819
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts 60AJ4819
DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 854585-219-2LPST CT2192LPST-ND 219-2LPST 219-2LPST 60AJ4819
Product Name DIP Switches - 219-2LPST DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Actuator Specifications Slide Actuator(s)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1825002-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-7101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers