CTS Corporation DIP Switches - 218-6LPSTRF 218-6LPSTRF

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 905925-218-6LPSTRF Series: 218 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: 218006LPSTRF, 2186LPSTRF
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 905925-218-6LPSTRF Series: 218 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: 218006LPSTRF, 2186LPSTRF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 218-6LPSTRF - 905925-218-6LPSTRF - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-6LPSTRF
905925-218-6LPSTRF
DIP Switches - 218-6LPSTRF 905925-218-6LPSTRF
Manufacturer: CTS Electrocomponents Win Source Part Number: 905925-218-6LPSTRF Series: 218 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: 218006LPSTRF, 2186LPSTRF

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905925-218-6LPSTRF
Series: 218
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9065
Other Part Number: 218006LPSTRF, 2186LPSTRF

Buy Now Datasheet
DIP Switches - 119-218-6LPSTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-6LPSTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 119-218-6LPSTRFCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
218-6LPSTRF
DIP Switches/SIP Switches 218-6LPSTRF
DIP Switches/SIP Switches 6 pos. low profile Btm Seal Tape Off

DIP Switches/SIP Switches 6 pos. low profile Btm Seal Tape Off

Buy Now Datasheet
Switches - DIP Switches 218-6LPSTRF
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 905925-218-6LPSTRF 119-218-6LPSTRFTR-ND 218-6LPSTRF 218-6LPSTRF
Product Name DIP Switches - 218-6LPSTRF DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Actuator Specifications Slide Actuator(s)
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6H Slide DIP Switch - A6H-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-1437507-4 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details