CTS Corporation DIP Switches 219-8LPSTR

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-219-8LPSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-8LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-219-8LPSTR-ND
DIP Switches 119-219-8LPSTR-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-8LPSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-8LPSTR - 854590-219-8LPSTR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-8LPSTR
854590-219-8LPSTR
DIP Switches - 219-8LPSTR 854590-219-8LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 854590-219-8LPSTR Series: 219 Features: Dip Switch 8 Position Actuator Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT219-8LPSTR, 2198LPSTR, CT219-8LPSTR-ND, Q829820B, 219008LPSTR, CT3101TR, 219-008LPSTR, CT3101DKR, CT3101CT

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854590-219-8LPSTR
Series: 219
Features: Dip Switch 8 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: CT219-8LPSTR, 2198LPSTR, CT219-8LPSTR-ND, Q829820B, 219008LPSTR, CT3101TR, 219-008LPSTR, CT3101DKR, CT3101CT

Buy Now Datasheet
Switches - DIP Switches 219-8LPSTR
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-8LPSTR
DIP Switches/SIP Switches 219-8LPSTR
DIP Switches/SIP Switches 8 switch sections SPST

DIP Switches/SIP Switches 8 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-219-8LPSTRDKR-ND 854590-219-8LPSTR 219-8LPSTR 219-8LPSTR
Product Name DIP Switches DIP Switches - 219-8LPSTR Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1571999-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers