CTS Corporation Switches - DIP Switches 218-6LPSTJRF

Description
Win Source Part Number: 1376349-218-6LPSTJRF Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 218 Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 6 Contact Material: Beryllium Copper Voltage Rating: 24VDC Pitch: 0.050" (1.27mm), Half Circuit: SPST Actuator Type: Slide (Standard) Termination Style: J Lead Electrical Life: 1,000 Cycles Height Above Board: 0.106" (2.70mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.346" (8.79mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376349-218-6LPSTJRF Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 218 Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 6 Contact Material: Beryllium Copper Voltage Rating: 24VDC Pitch: 0.050" (1.27mm), Half Circuit: SPST Actuator Type: Slide (Standard) Termination Style: J Lead Electrical Life: 1,000 Cycles Height Above Board: 0.106" (2.70mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.346" (8.79mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376349-218-6LPSTJRF - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376349-218-6LPSTJRF
Switches - DIP Switches 1376349-218-6LPSTJRF
Win Source Part Number: 1376349-218-6LPSTJRF Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 218 Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 6 Contact Material: Beryllium Copper Voltage Rating: 24VDC Pitch: 0.050" (1.27mm), Half Circuit: SPST Actuator Type: Slide (Standard) Termination Style: J Lead Electrical Life: 1,000 Cycles Height Above Board: 0.106" (2.70mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.346" (8.79mm)

Win Source Part Number: 1376349-218-6LPSTJRF
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 218
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 6
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Pitch: 0.050" (1.27mm), Half
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: J Lead
Electrical Life: 1,000 Cycles
Height Above Board: 0.106" (2.70mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.346" (8.79mm)

Buy Now Datasheet
DIP Switches - 218-6LPSTJRF-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
218-6LPSTJRF-ND
DIP Switches 218-6LPSTJRF-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 218-6LPSTJRF
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-6LPSTJRF
DIP Switches / SIP Switches 218-6LPSTJRF
DIP Switches / SIP Switches 6 switch sections

DIP Switches / SIP Switches 6 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376349-218-6LPSTJRF 218-6LPSTJRF-ND 218-6LPSTJRF 218-6LPSTJRF
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
A6RS Rotay DIP Switch - A6RS-101RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers