Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch SPST Piano-GullWing 10Pos
SWITCH PIANO DIP SPST 150MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7109DKR-ND | 76HPSB10GWRT | 76HPSB10GWRT |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1500 amps |