CTS Corporation DIP Switches 220ADA10

Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT3067-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT3067-ND
DIP Switches CT3067-ND
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
Switches - DIP Switches - 1031961-220ADA10 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1031961-220ADA10
Switches - DIP Switches 1031961-220ADA10
Win Source Part Number: 1031961-220ADA10 Category: Switches>DIP Switches Series: 220 Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 50VDC Height Above Board: 0.144" (3.66mm) Length: 0.283" (7.20mm) Standard Package: 66 Circuit: BCD Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 220ADC10; CRD10RM0CK; BPA10B; SDA10H1BD; 210-10MS; 209-10LPST220-ADA10; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents Other Names: CT3067

Win Source Part Number: 1031961-220ADA10
Category: Switches>DIP Switches
Series: 220
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 50VDC
Height Above Board: 0.144" (3.66mm)
Length: 0.283" (7.20mm)
Standard Package: 66
Circuit: BCD
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 220ADC10; CRD10RM0CK; BPA10B; SDA10H1BD; 210-10MS; 209-10LPST220-ADA10;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents
Other Names: CT3067

Buy Now Datasheet
Switches - DIP Switches 220ADA10
SWITCH ROTARY DIP BCD 100MA 50V

SWITCH ROTARY DIP BCD 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CT3067-ND 1031961-220ADA10 220ADA10
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1571999-6 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
A6S-H Slide DIP Switch - A6S-7102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers