CTS Corporation DIP Switches - 219-5LPST 219-5LPST

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1003123-219-5LPST Packaging: Tube/Rail Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Voltage Rating: 20VDC Current Rating: 100mA Height Above Board: 0.160" (4.06mm) Length: 0.558" (14.17mm) Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1003123-219-5LPST Packaging: Tube/Rail Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Voltage Rating: 20VDC Current Rating: 100mA Height Above Board: 0.160" (4.06mm) Length: 0.558" (14.17mm) Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-5LPST - 1003123-219-5LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-5LPST
1003123-219-5LPST
DIP Switches - 219-5LPST 1003123-219-5LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 1003123-219-5LPST Packaging: Tube/Rail Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Voltage Rating: 20VDC Current Rating: 100mA Height Above Board: 0.160" (4.06mm) Length: 0.558" (14.17mm) Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1003123-219-5LPST
Packaging: Tube/Rail
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Voltage Rating: 20VDC
Current Rating: 100mA
Height Above Board: 0.160" (4.06mm)
Length: 0.558" (14.17mm)
Mounting: SMD (SMT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - CT2195LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2195LPST-ND
DIP Switches CT2195LPST-ND
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 219-5LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-5LPST
DIP Switches / SIP Switches 219-5LPST
DIP Switches / SIP Switches SPST 5 switch sections

DIP Switches / SIP Switches SPST 5 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1003123-219-5LPST CT2195LPST-ND 219-5LPST 219-5LPST
Product Name DIP Switches - 219-5LPST DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825007-9 - TE Connectivity
Specs
Number of Positions Available 10
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details
Rotary Encoded DIP Switches - 241252 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6A Sealed Rotary DIP Switch - A6A-16R - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 7.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
6 suppliers