Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Manufacturer: Grayhill Inc.
Win Source Part Number: 908407-76HPSB08GWRT
Series: 76HP
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 76HPSB
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: GH7128DKR, GH7128TR, GH7128CT, 2266-76HPSB08GWRT
SWITCH, DIP, 8 POSITION, SPST, PIANO, FULL REEL; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP SWITCH, 8POS, 0.15A, 30VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP Switches / SIP Switches DIPSwitch SPST Piano DIP Gull Wing 8 Pos
SWITCH PIANO DIP SPST 150MA 30V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7128CT-ND | 908407-76HPSB08GWRT | 63K8222 | 76HPSB08GWRT | 76HPSB08GWRT |
| Product Name | DIP Switches | DIP Switches - 76HPSB08GWRT | Switch, Dip, 8 Position, Spst, Piano, Full Reel; No. Of Circuits Grayhill | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.1500 amps | 0.1500 amps |