TE Connectivity DIP Switch 4-435166-9

Description
Body Features Seal Type : Strippable Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Beryllium Copper Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height (INCH) : .29 Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : White dot identifies pin 1. Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 25 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Seal Type : Strippable Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Beryllium Copper Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height (INCH) : .29 Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : White dot identifies pin 1. Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 25 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 4-435166-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
4-435166-9
DIP Switch 4-435166-9
Body Features Seal Type : Strippable Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Beryllium Copper Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height (INCH) : .29 Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : White dot identifies pin 1. Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 25 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Seal Type : Strippable

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 4
  • Number of Switches : 4

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • DIP & SIP Switch Contact Current Rating (AMP) : 1.5
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height (INCH) : .29
  • Length : 12.19 MM  [.48 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Vertical

Other


  • Comment : White dot identifies pin 1.

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 25

Product Type Features


  • Actuator Style : Recessed Rocker
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : Yes

Termination Features


  • Termination Post Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1886-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1886-ND
DIP Switches 450-1886-ND
Dip Switch SPST 4 Position Through Hole Rocker Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole Rocker Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
4-435166-9
DIP Switches / SIP Switches 4-435166-9
DIP Switches / SIP Switches SPST 4POS DIP SWITCH BLACK W/SEAL

DIP Switches / SIP Switches SPST 4POS DIP SWITCH BLACK W/SEAL

Buy Now Datasheet
Switches - DIP Switches 4-435166-9
SWITCH ROCKER DIP SPST 25MA 24V

SWITCH ROCKER DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 4-435166-9 450-1886-ND 4-435166-9 4-435166-9
Product Name DIP Switch DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1.5 amps 0.0250 amps
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825190-7 - TE Connectivity
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
6 suppliers
DIP Switch - 2-1437507-8 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 2-2319764-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-1825013-6 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers