Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch SPST (up is off) 10 Pos
DIP Switch, 76 Series, SPST, DIP Unsealed, Through Hole, 150 mA, 30 VDC RoHS Compliant: Yes
SWITCH PIANO DIP SPST 150MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7148-ND | 76PSB10T | 39K3466 | 76PSB10T |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip Switch, 76 Series, Spst, Dip Unsealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | |||
| Max Current Rating | 0.1500 amps |