CTS Corporation DIP Switches 219-4LPSTRF

Description
SWITCH SLIDE DIP SPST 0.1A 20V
Request a Quote Datasheet
Description
SWITCH SLIDE DIP SPST 0.1A 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-219-4LPSTRFCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
DIP Switches - 119-219-4LPSTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-4LPSTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
DIP Switches - 219-4LPSTRF - 849461-219-4LPSTRF - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-4LPSTRF
849461-219-4LPSTRF
DIP Switches - 219-4LPSTRF 849461-219-4LPSTRF
Manufacturer: CTS Electrocomponents Win Source Part Number: 849461-219-4LPSTRF Series: 219 Features: Dip Switch 4 Position Actuator Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 219004LPSTRF, 2194LPSTRF

Manufacturer: CTS Electrocomponents
Win Source Part Number: 849461-219-4LPSTRF
Series: 219
Features: Dip Switch 4 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219004LPSTRF, 2194LPSTRF

Buy Now Datasheet
Switches - DIP Switches 219-4LPSTRF
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
219-4LPSTRF
Key/Switch >> DIP Switches 219-4LPSTRF
4Bit SPST 20V 100mA SMD-8P,6.7x11.6mm DIP Switches ROHS

4Bit SPST 20V 100mA SMD-8P,6.7x11.6mm DIP Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-4LPSTRF
DIP Switches/SIP Switches 219-4LPSTRF
DIP Switches/SIP Switches SPST 4 SWITCH SEC SHIPPED IN OFF POS.

DIP Switches/SIP Switches SPST 4 SWITCH SEC SHIPPED IN OFF POS.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-219-4LPSTRFCT-ND 849461-219-4LPSTRF 219-4LPSTRF 219-4LPSTRF 219-4LPSTRF
Product Name DIP Switches DIP Switches - 219-4LPSTRF Switches - DIP Switches Key/Switch >> DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Rotary Encoded DIP Switches - 336674 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6K/A6KS Rotay DIP Switch - A6K-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details