46.6V Clamp 107A Ipp Tvs Diode Through Hole P600
TVS DIODE 26VWM 46.6VC P600
TVS 5000W, STAND-OFF VOLTAGE = 26V, +/- 10%, BI-DIR 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP26CE3/TR13-ND | 5KP26CE3/TR13 | 35AJ1742 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 5000W, Stand-Off Voltage = 26V, +/10%, Bi-Dir 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 46.6 volts | 46.6 volts |