Vishay Precision Group TVS Diodes 5KP43A-E3/54

Description
Vishay 5KP43A-E3/54 TVS Diode
Request a Quote Datasheet
Description
Vishay 5KP43A-E3/54 TVS Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8151005P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8151005P
TVS Diodes 8151005P
Vishay 5KP43A-E3/54 TVS Diode

Vishay 5KP43A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 8151005 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8151005
TVS Diodes 8151005
Vishay 5KP43A-E3/54 TVS Diode

Vishay 5KP43A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1656166 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656166
TVS Diodes 1656166
Vishay 5KP43A-E3/54 TVS Diode

Vishay 5KP43A-E3/54 TVS Diode

Supplier's Site
TVS - TVS - Diodes - 5KP43A-E3/54 - 856763-5KP43A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP43A-E3/54
856763-5KP43A-E3/54
TVS - TVS - Diodes - 5KP43A-E3/54 856763-5KP43A-E3/54
Manufacturer: Vishay Win Source Part Number: 856763-5KP43A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP43 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP43A-E3/54-ND, 5KP43A-E3/54GICT, 5KP43AE354, 5KP43A-E3/54GITR

Manufacturer: Vishay
Win Source Part Number: 856763-5KP43A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP43
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP43A-E3/54-ND, 5KP43A-E3/54GICT, 5KP43AE354, 5KP43A-E3/54GITR

Buy Now Datasheet
43V 69.4V TVS Protection Diode - 144-5KP43A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 69.4V TVS Protection Diode
144-5KP43A-E3/54
43V 69.4V TVS Protection Diode 144-5KP43A-E3/54
5kW TVS Diode, 43V, Unidirectional, P600, 69.4V Clamp Product overview: 5KP43A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP43A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 43V, Unidirectional, P600, 69.4V Clamp Product overview: 5KP43A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP43A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP43A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 72A Ipp Tvs Diode Through Hole P600

69.4V Clamp 72A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP43A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 72A Ipp Tvs Diode Through Hole P600

69.4V Clamp 72A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2; Product Range Vishay - 69W6215 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2; Product Range Vishay
69W6215
Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2; Product Range Vishay 69W6215
DIODE, TVS, 5KW, 43V, UNIDIRECTIONAL, P600-2; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

DIODE, TVS, 5KW, 43V, UNIDIRECTIONAL, P600-2; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2, Full Reel; Product Range Vishay - 78K4146 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2, Full Reel; Product Range Vishay
78K4146
Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2, Full Reel; Product Range Vishay 78K4146
DIODE, TVS, 5KW, 43V, UNIDIRECTIONAL, P600-2, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 5KW, 43V, UNIDIRECTIONAL, P600-2, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP43A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP43A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP43A-E3/54
TVS DIODE 43VWM 69.4VC P600

TVS DIODE 43VWM 69.4VC P600

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 8151005P 8151005 856763-5KP43A-E3/54 144-5KP43A-E3/54 5KP43A-E3/54GICT-ND 69W6215 78K4146 5KP43A-E3/54
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - 5KP43A-E3/54 43V 69.4V TVS Protection Diode TVS Diodes Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2; Product Range Vishay Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package P600 P600 Tape and Reel P600, Axial P600
Pin Count 2 2
Unlock Full Specs
to access all available technical data