Vishay Precision Group TVS Diodes 5KP45A-E3/54

Description
72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP45A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600

72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP45A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600

72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 8151008P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8151008P
TVS Diodes 8151008P
TVS Diode Unidirectional 45V 5000W P600

TVS Diode Unidirectional 45V 5000W P600

Supplier's Site
TVS Diodes - 8151008 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8151008
TVS Diodes 8151008
TVS Diode Unidirectional 45V 5000W P600

TVS Diode Unidirectional 45V 5000W P600

Supplier's Site
TVS Diodes - 1656167 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656167
TVS Diodes 1656167
TVS Diode Unidirectional 45V 5000W P600

TVS Diode Unidirectional 45V 5000W P600

Supplier's Site
45V 72.7V TVS Protection Diode - 144-5KP45A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 72.7V TVS Protection Diode
144-5KP45A-E3/54
45V 72.7V TVS Protection Diode 144-5KP45A-E3/54
5kW TVS Diode, Unidirectional, 45V, 72.7V Clamp, P600 Product overview: 5KP45A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V, 72.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, 72.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP45A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, Unidirectional, 45V, 72.7V Clamp, P600 Product overview: 5KP45A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V, 72.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, 72.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP45A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP45A-E3/54 - 856764-5KP45A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP45A-E3/54
856764-5KP45A-E3/54
TVS - TVS - Diodes - 5KP45A-E3/54 856764-5KP45A-E3/54
Manufacturer: Vishay Win Source Part Number: 856764-5KP45A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP45 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP45A-E3/54-ND, 5KP45A-E3/54GITR, 5KP45AE354, 5KP45A-E3/54GICT

Manufacturer: Vishay
Win Source Part Number: 856764-5KP45A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP45
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP45A-E3/54-ND, 5KP45A-E3/54GITR, 5KP45AE354, 5KP45A-E3/54GICT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP45A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP45A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP45A-E3/54
TVS DIODE 45VWM 72.7VC P600

TVS DIODE 45VWM 72.7VC P600

Supplier's Site
Tvs Diode, 5Kw, 45V, P600, Full Reel; Tvs Polarity Vishay - 78K4153 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 45V, P600, Full Reel; Tvs Polarity Vishay
78K4153
Tvs Diode, 5Kw, 45V, P600, Full Reel; Tvs Polarity Vishay 78K4153
TVS DIODE, 5KW, 45V, P600, FULL REEL; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:45V; Clamping Voltage Max:72.7V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:50V; Maximum Breakdown Voltage:55.3V RoHS Compliant: Yes

TVS DIODE, 5KW, 45V, P600, FULL REEL; TVS Polarity:Unidirectional; Reverse Standoff Voltage:45V; Clamping Voltage Max:72.7V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:50V; Maximum Breakdown Voltage:55.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP45A-E3/54GICT-ND 8151008P 144-5KP45A-E3/54 856764-5KP45A-E3/54 5KP45A-E3/54 78K4153
Product Name TVS Diodes TVS Diodes 45V 72.7V TVS Protection Diode TVS - TVS - Diodes - 5KP45A-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 45V, P600, Full Reel; Tvs Polarity Vishay
Configuration Single Single Single
Package P600, Axial P600 Tape and Reel P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 72.7 volts 72.7 volts
VBR 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data