Vishay Precision Group TVS - TVS - Diodes - 5KP22A-E3/54 5KP22A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1006372-5KP22A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 141A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006372-5KP22A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 141A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP22A-E3/54 - 1006372-5KP22A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP22A-E3/54
1006372-5KP22A-E3/54
TVS - TVS - Diodes - 5KP22A-E3/54 1006372-5KP22A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006372-5KP22A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 141A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1006372-5KP22A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 141A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
22V 35.5V TVS Protection Diode - 144-5KP22A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 35.5V TVS Protection Diode
144-5KP22A-E3/54
22V 35.5V TVS Protection Diode 144-5KP22A-E3/54
5kW TVS Diode, Unidirectional, 22V, 35.5V Clamp, Axial Product overview: 5KP22A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP22A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, Unidirectional, 22V, 35.5V Clamp, Axial Product overview: 5KP22A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP22A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP22A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 141A Ipp Tvs Diode Through Hole P600

35.5V Clamp 141A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP22A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 141A Ipp Tvs Diode Through Hole P600

35.5V Clamp 141A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Diode, Tvs, Unidirectional, 8W, 22V, P600; Product Range Vishay - 18X0096 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 22V, P600; Product Range Vishay
18X0096
Diode, Tvs, Unidirectional, 8W, 22V, P600; Product Range Vishay 18X0096
DIODE, TVS, UNIDIRECTIONAL, 8W, 22V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 22V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 8W, 22V, P600, Full Reel; Product Range Vishay - 78K4069 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 22V, P600, Full Reel; Product Range Vishay
78K4069
Diode, Tvs, Unidirectional, 8W, 22V, P600, Full Reel; Product Range Vishay 78K4069
DIODE, TVS, UNIDIRECTIONAL, 8W, 22V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 22V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP22A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP22A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP22A-E3/54
TVS DIODE 22VWM 35.5VC P600

TVS DIODE 22VWM 35.5VC P600

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1006372-5KP22A-E3/54 144-5KP22A-E3/54 5KP22A-E3/54GICT-ND 18X0096 5KP22A-E3/54
Product Name TVS - TVS - Diodes - 5KP22A-E3/54 22V 35.5V TVS Protection Diode TVS Diodes Diode, Tvs, Unidirectional, 8W, 22V, P600; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package P600 Tape and Reel P600, Axial P600
VWM 22 volts
IPPM 141 amps
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data