The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600
35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006373-5KP22CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 143.7A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
TVS P600 22V 5000W BIDIR
TVS Diodes / ESD Suppressors 22Vso 17VAC 141A
TVS DIODE, 5KW, 22V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 22V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP22CA | 5KP22CALFTR-ND | 1006373-5KP22CA | 5KP22CA | 5KP22CA | 06R2168 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 5KP22CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5Kw, 22V, P600; Product Range Littelfuse |
| VR | 22 volts | |||||
| VBR | 24 to 26.9 volts | 24 volts | 24 volts | 24 volts | 24 volts | |
| PD | 5.00E6 milliwatts | |||||
| Configuration | Single | |||||
| Package | P600, Axial | P600 | P600 | P600-2 | P600 |