5kW TVS Diode, Unidirectional, 45V, 72.7V Clamp, P600 Product overview: 5KP45A-E3/51 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V, 72.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, 72.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP45A-E3/51 can be used for catalog matching and distributor lookup.
72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600
TVS DIODE 45VWM 72.7VC P600
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5KP45A-E3/51 | 5KP45A-E3/51-ND | 5KP45A-E3/51 |
| Product Name | 45V 72.7V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Bulk | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |