The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006387-5KP40A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 64.5V
Peak Pulse Current(Ippm): 79.1A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
64.5V Clamp 79.1A Ipp Tvs Diode Through Hole P600
64.5V Clamp 79.1A Ipp Tvs Diode Through Hole P600
TVS DIODE, 5KW, 40V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS DIODE, 5KW, 40V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 40Vso 31VAC 78A
TVS P600 40V 5000W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP40A | 1006387-5KP40A | 5KP40ALFTR-ND | 18H3471 | 5KP40A | 5KP40A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 5KP40A | TVS Diodes | Tvs Diode, 5Kw, 40V, P600; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 40 volts | |||||
| VBR | 44.4 to 49.1 volts | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 volts | |
| PD | 5.00E6 milliwatts | |||||
| Package | P600 | P600, Axial | P600 | P600-2 | P600 | |
| VWM | 40 volts |