Manufacturer: Micro Commercial Co
Win Source Part Number: 907606-5KP30A-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 48.4V Clamp - Ipp Tvs Diode Through Hole R-6
Package: R6, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 5KP
Categories: Circuit Protection
Case / Package: R-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP30A-TPMSDKRINACTI
48.4V Clamp Ipp Tvs Diode Through Hole R-6
48.4V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 30VWM 48.4VC R6 Product overview: 5KP30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP30A-TP can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC R6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 907606-5KP30A-TP | 5KP30A-TPMSTR-ND | 144-5KP30A-TP | 5KP30A-TP |
| Product Name | TVS - TVS - Diodes - 5KP30A-TP | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | R-6 | R-6, Axial | Tape & Reel (TR) | R-6 |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |