58.1V Clamp 86.1A Ipp Tvs Diode Through Hole P600
TVS 5000W, STAND-OFF VOLTAGE = 36V, +/- 5%, BI-DIR 5A ROHS COMPLIANT: YES
TVS DIODE 36VWM 58.1VC P600
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP36CAE3/TR13-ND | 35AJ1757 | 5KP36CAE3/TR13 |
| Product Name | TVS Diodes | Tvs 5000W, Stand-Off Voltage = 36V, +/5%, Bi-Dir 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 58.1 volts | 58.1 volts |