TVS DIODE 36VWM 58.1VC P-600
TVS DIODE 36VWM 58.1VC P-600
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-5KP36ATB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | P600, Axial |
| Peak Pulse Power | 5000 watts |
| VC | 58.1 volts |