Vishay Precision Group TVS Diodes 5KP24A-E3/54

Description
38.9V Clamp 129A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
38.9V Clamp 129A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP24A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Through Hole P600

38.9V Clamp 129A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP24A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Through Hole P600

38.9V Clamp 129A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP24A-E3/54 - 1006374-5KP24A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP24A-E3/54
1006374-5KP24A-E3/54
TVS - TVS - Diodes - 5KP24A-E3/54 1006374-5KP24A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006374-5KP24A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 129A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1006374-5KP24A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 129A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
24V 38.9V TVS Protection Diode - 144-5KP24A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 38.9V TVS Protection Diode
144-5KP24A-E3/54
24V 38.9V TVS Protection Diode 144-5KP24A-E3/54
5kW TVS Diode, Unidirectional, 24V, 38.9V Clamp, P600 Product overview: 5KP24A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP24A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, Unidirectional, 24V, 38.9V Clamp, P600 Product overview: 5KP24A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP24A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP24A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP24A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP24A-E3/54
TVS DIODE 24VWM 38.9VC P600

TVS DIODE 24VWM 38.9VC P600

Supplier's Site
Tvs Diode, 5Kw, 24V, P600; Product Range Vishay - 05R6012 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 24V, P600; Product Range Vishay
05R6012
Tvs Diode, 5Kw, 24V, P600; Product Range Vishay 05R6012
TVS DIODE, 5KW, 24V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TVS DIODE, 5KW, 24V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 5Kw, 24V, P600, Full Reel; Product Range Vishay - 78K4080 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 24V, P600, Full Reel; Product Range Vishay
78K4080
Tvs Diode, 5Kw, 24V, P600, Full Reel; Product Range Vishay 78K4080
TVS DIODE, 5KW, 24V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 24V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP24A-E3/54
TVS Diodes / ESD Suppressors 5KP24A-E3/54
TVS Diodes / ESD Suppressors 5000W 24V Unidirect

TVS Diodes / ESD Suppressors 5000W 24V Unidirect

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP24A-E3/54GITR-ND 1006374-5KP24A-E3/54 144-5KP24A-E3/54 5KP24A-E3/54 05R6012 78K4080 5KP24A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - 5KP24A-E3/54 24V 38.9V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 24V, P600; Product Range Vishay Tvs Diode, 5Kw, 24V, P600, Full Reel; Product Range Vishay TVS Diodes / ESD Suppressors
Configuration Single Single
Package P600, Axial P600 Tape and Reel P600 P600 P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data