Vishay Precision Group TVS Diodes 5KP30AHE3/54

Description
48.4V Clamp 103A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
48.4V Clamp 103A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP30AHE3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 103A Ipp Tvs Diode Through Hole P600

48.4V Clamp 103A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
5000 W TVS Protection Diode - 144-5KP30AHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000 W TVS Protection Diode
144-5KP30AHE3/54
5000 W TVS Protection Diode 144-5KP30AHE3/54
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP30AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP30AHE3/54 can be used for catalog matching and distributor lookup.

DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP30AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP30AHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP30AHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP30AHE3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP30AHE3/54
TVS DIODE 30VWM 48.4VC P600

TVS DIODE 30VWM 48.4VC P600

Supplier's Site
Transient Voltage Suppression Diode; Tvs Polarity Vishay - 10N7916 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode; Tvs Polarity Vishay
10N7916
Transient Voltage Suppression Diode; Tvs Polarity Vishay 10N7916
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30V; Breakdown Voltage Range:33.3V to 36.8V; Clamping Voltage Vc Max:48.4V; Peak Pulse Current Ippm:103A; Diode Case Style:P600 RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:30V; Breakdown Voltage Range:33.3V to 36.8V; Clamping Voltage Vc Max:48.4V; Peak Pulse Current Ippm:103A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP30AHE3/54GICT-ND 144-5KP30AHE3/54 5KP30AHE3/54 10N7916
Product Name TVS Diodes 5000 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppression Diode; Tvs Polarity Vishay
Configuration Single Single
Package P600, Axial Tape and Reel P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 to 36.8 volts
Unlock Full Specs
to access all available technical data